SSR3T-480D40
SSR3T-480D40
Active
Description:  SSR RELAY SPST-NO 40A 48-480V
Manufacturer:  TE Connectivity
History Price: $135.85
In Stock: 26400
SSR3T-480D40 vs SSRD-240D25
Series
SSR3
SSRD
Packaging
Box
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A) x 2
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
4 ~ 15VDC
Voltage - Load
48 V ~ 480 V
24 V ~ 280 V
Load Current
40 A
25 A
Termination Style
Screw Terminal
Quick Connect - 0.250" (6.3mm)
Package / Case
Module
Hockey Puck
Supplier Device Package
-
Hockey Puck