SSR3T-480D40
SSR3T-480D40
Active
Description:  SSR RELAY SPST-NO 40A 48-480V
Manufacturer:  TE Connectivity
History Price: $135.85
In Stock: 26400
SSR3T-480D40 vs SSRDC-200D12
Series
SSR3
SSRDC
Packaging
Box
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
DC
Voltage - Input
4 ~ 32VDC
3.5 ~ 32VDC
Voltage - Load
48 V ~ 480 V
0 V ~ 200 V
Load Current
40 A
0:00:00
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Hockey Puck
Supplier Device Package
-
Hockey Puck