SSRD-240D25
SSRD-240D25
Active
Description:  SSR RELAY SPST-NO 25A 24-280V
Manufacturer:  TE Connectivity
Datasheet:   SSRD-240D25 Datasheet
History Price: $77.32
In Stock: 39600
SSRD-240D25 vs SSRF-240D25
Series
SSRD
SSRF
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Through Hole
Circuit
SPST-NO (1 Form A) x 2
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
4 ~ 15VDC
3 ~ 15VDC
Voltage - Load
24 V ~ 280 V
12 V ~ 280 V
Load Current
25 A
25 A
Termination Style
Quick Connect - 0.250" (6.3mm)
PC Pin
Package / Case
Hockey Puck
4-SIP
Supplier Device Package
Hockey Puck
4-SIP