SSRD-240D40R
SSRD-240D40R
Obsolete
Description:  SSR RELAY SPST-NO 40A 24-280V
Manufacturer:  TE Connectivity
History Price: Obsolete
In Stock: 38800
SSRD-240D40R vs SSRM-600D55
Series
SSRD
SSRM
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
Chassis Mount
DIN Rail
Circuit
SPST-NO (1 Form A) x 2
SPST-NO (1 Form A)
Output Type
AC
AC
Voltage - Input
4 ~ 15VDC
4 ~ 32VDC
Voltage - Load
24 V ~ 280 V
48 V ~ 660 V
Load Current
40 A
55 A
Termination Style
Quick Connect - 0.250" (6.3mm)
Screw Terminal
Package / Case
Hockey Puck
SSR with Integrated Heat Sink
Supplier Device Package
Hockey Puck
-