Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ TE Connectivity SSRD-240D40R
SSRD-240D40R
Obsolete
Solid State Relays
Description:
SSR RELAY SPST-NO 40A 24-280V
Manufacturer:
TE Connectivity
Datasheet:
SSRD-240D40R Datasheet
History Price: Obsolete
In Stock: 38800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SSRD-240D40R vs SSRT-240A10
Part No
SSRD-240D40R
SSRT-240A10
Category
Solid State Relays
Solid State Relays
Manufacturer
TE Connectivity
TE Connectivity
Series
SSRD
SSRT
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A) x 2
SPST-NO (1 Form A)
Output Type
AC
AC, Zero Cross
Voltage - Input
4 ~ 15VDC
90 ~ 280VAC
Voltage - Load
24 V ~ 280 V
24 V ~ 280 V
Load Current
40 A
10:00:00
Termination Style
Quick Connect - 0.250" (6.3mm)
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
Hockey Puck
-