Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ TE Connectivity SSRDC-200D12
SSRDC-200D12
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 12A 0-200V
Manufacturer:
TE Connectivity
Datasheet:
SSRDC-200D12 Datasheet
History Price: $51.52
In Stock: 4400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SSRDC-200D12 vs SSRF-480D25R
Part No
SSRDC-200D12
SSRF-480D25R
Category
Solid State Relays
Solid State Relays
Manufacturer
TE Connectivity
TE Connectivity
Series
SSRDC
SSRF
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
AC
Voltage - Input
3.5 ~ 32VDC
3 ~ 15VDC
Voltage - Load
0 V ~ 200 V
48 V ~ 660 V
Load Current
0:00:00
25 A
Termination Style
Screw Terminal
PC Pin
Package / Case
Hockey Puck
4-SIP
Supplier Device Package
Hockey Puck
4-SIP