SSRDC-200D12
SSRDC-200D12
Active
Description:  SSR RELAY SPST-NO 12A 0-200V
Manufacturer:  TE Connectivity
History Price: $51.52
In Stock: 4400
SSRDC-200D12 vs SSRMP-240D10
Series
SSRDC
SSRMP
Packaging
Bulk
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
AC, Zero Cross
Voltage - Input
3.5 ~ 32VDC
4 ~ 32VDC
Voltage - Load
0 V ~ 200 V
24 V ~ 280 V
Load Current
0:00:00
10:00:00
Termination Style
Screw Terminal
Quick Connect - 0.250" (6.3mm)
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
Hockey Puck
Mini Puck