SSRDC-200D25
SSRDC-200D25
Active
Description:  SSR RELAY SPST-NO 25A 0-200V
Manufacturer:  TE Connectivity
History Price: $318
In Stock: 20800
SSRDC-200D25 vs SSRD-240DE40
Series
SSRDC
SSRD
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A) x 2
Output Type
DC
AC, Zero Cross
Voltage - Input
3.5 ~ 32VDC
18 ~ 32VDC
Voltage - Load
0 V ~ 200 V
24 V ~ 280 V
Load Current
25 A
40 A
Termination Style
Screw Terminal
Quick Connect - 0.250" (6.3mm)
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
Hockey Puck
Hockey Puck