SSRF-480D25R
SSRF-480D25R
Active
Description:  SSR RELAY SPST-NO 25A 48-660V
Manufacturer:  TE Connectivity
History Price: $58.8062
In Stock: 2800
SSRF-480D25R vs SSRK-600D30
Series
SSRF
SSRK
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Through Hole
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC
Voltage - Input
3 ~ 15VDC
4 ~ 32VDC
Voltage - Load
48 V ~ 660 V
48 V ~ 660 V
Load Current
25 A
30 A
Termination Style
PC Pin
Screw Terminal
Package / Case
4-SIP
SSR with Integrated Heat Sink
Supplier Device Package
4-SIP
-