Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ TE Connectivity SSRK-240D30
SSRK-240D30
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 30A 24-240V
Manufacturer:
TE Connectivity
Datasheet:
SSRK-240D30 Datasheet
History Price: $78.76
In Stock: 2000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SSRK-240D30 vs SSRDC-200D12
Part No
SSRK-240D30
SSRDC-200D12
Category
Solid State Relays
Solid State Relays
Manufacturer
TE Connectivity
TE Connectivity
Series
SSRK
SSRDC
Packaging
Bulk,Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
DC
Voltage - Input
3 ~ 32VDC
3.5 ~ 32VDC
Voltage - Load
24 V ~ 240 V
0 V ~ 200 V
Load Current
30 A
0:00:00
Termination Style
Screw Terminal
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
Hockey Puck
Supplier Device Package
-
Hockey Puck