SSRK-600D10
SSRK-600D10
Active
Description:  SSR RELAY SPST-NO 10A 48-660V
Manufacturer:  TE Connectivity
Datasheet:   SSRK-600D10 Datasheet
History Price: $55.28
In Stock: 17600
SSRK-600D10 vs SSRF-240D25
Series
SSRK
SSRF
Packaging
Bulk,Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
3 ~ 15VDC
Voltage - Load
48 V ~ 660 V
12 V ~ 280 V
Load Current
10:00:00
25 A
Termination Style
Screw Terminal
PC Pin
Package / Case
SSR with Integrated Heat Sink
4-SIP
Supplier Device Package
-
4-SIP