Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ TE Connectivity SSRK-600D10
SSRK-600D10
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 10A 48-660V
Manufacturer:
TE Connectivity
Datasheet:
SSRK-600D10 Datasheet
History Price: $55.28
In Stock: 17600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SSRK-600D10 vs SSRM-600A45
Part No
SSRK-600D10
SSRM-600A45
Category
Solid State Relays
Solid State Relays
Manufacturer
TE Connectivity
TE Connectivity
Series
SSRK
SSRM
Packaging
Bulk,Bulk
Bulk,Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC
Voltage - Input
4 ~ 32VDC
90 ~ 140VAC
Voltage - Load
48 V ~ 660 V
48 V ~ 660 V
Load Current
10:00:00
45 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
SSR with Integrated Heat Sink
Supplier Device Package
-
-