SSRK-600D20
SSRK-600D20
Active
Description:  SSR RELAY SPST-NO 20A 48-660V
Manufacturer:  TE Connectivity
Datasheet:   SSRK-600D20 Datasheet
History Price: $95.26
In Stock: 34000
SSRK-600D20 vs SSRMP-480D16
Series
SSRK
SSRMP
Packaging
Bulk,Bulk
Box
Status
Active
Active
Mounting Type
DIN Rail
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
4 ~ 32VDC
Voltage - Load
48 V ~ 660 V
48 V ~ 480 V
Load Current
20 A
16 A
Termination Style
Screw Terminal
Quick Connect - 0.250" (6.3mm)
Package / Case
SSR with Integrated Heat Sink
Hockey Puck
Supplier Device Package
-
Mini Puck