SSRK-600D30
SSRK-600D30
Active
Description:  SSR RELAY SPST-NO 30A 48-660V
Manufacturer:  TE Connectivity
Datasheet:   SSRK-600D30 Datasheet
History Price: $84.446
In Stock: 400
SSRK-600D30 vs SSRT-240A10
Series
SSRK
SSRT
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
90 ~ 280VAC
Voltage - Load
48 V ~ 660 V
24 V ~ 280 V
Load Current
30 A
10:00:00
Termination Style
Screw Terminal
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
Hockey Puck
Supplier Device Package
-
-