SSRM-600A55
SSRM-600A55
Active
Description:  SSR RELAY SPST-NO 55A 48-660V
Manufacturer:  TE Connectivity
Datasheet:   SSRM-600A55 Datasheet
History Price: $223.95
In Stock: 49600
SSRM-600A55 vs SSRD-240D40
Series
SSRM
SSRD
Packaging
Bulk,Tube
Bulk
Status
Active
Active
Mounting Type
DIN Rail
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A) x 2
Output Type
AC
AC, Zero Cross
Voltage - Input
90 ~ 140VAC
4 ~ 15VDC
Voltage - Load
48 V ~ 660 V
24 V ~ 280 V
Load Current
55 A
40 A
Termination Style
Screw Terminal
Quick Connect - 0.250" (6.3mm)
Package / Case
SSR with Integrated Heat Sink
Hockey Puck
Supplier Device Package
-
Hockey Puck