SSRM-600D65
SSRM-600D65
Active
Description:  SSR RELAY SPST-NO 65A 48-660V
Manufacturer:  TE Connectivity
Datasheet:   SSRM-600D65 Datasheet
History Price: $248.78
In Stock: 15200
SSRM-600D65 vs SSRD-240D40R
Series
SSRM
SSRD
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
DIN Rail
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A) x 2
Output Type
AC
AC
Voltage - Input
4 ~ 32VDC
4 ~ 15VDC
Voltage - Load
48 V ~ 660 V
24 V ~ 280 V
Load Current
65 A
40 A
Termination Style
Screw Terminal
Quick Connect - 0.250" (6.3mm)
Package / Case
SSR with Integrated Heat Sink
Hockey Puck
Supplier Device Package
-
Hockey Puck