Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ TE Connectivity SSRM-600D65
SSRM-600D65
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 65A 48-660V
Manufacturer:
TE Connectivity
Datasheet:
SSRM-600D65 Datasheet
History Price: $248.78
In Stock: 15200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SSRM-600D65 vs SSRK-600A20
Part No
SSRM-600D65
SSRK-600A20
Category
Solid State Relays
Solid State Relays
Manufacturer
TE Connectivity
TE Connectivity
Series
SSRM
SSRK
Packaging
Bulk
Bulk,Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC
Voltage - Input
4 ~ 32VDC
90 ~ 280VAC
Voltage - Load
48 V ~ 660 V
48 V ~ 660 V
Load Current
65 A
20 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
SSR with Integrated Heat Sink
Supplier Device Package
-
-