SSRM-600D65
SSRM-600D65
Active
Description:  SSR RELAY SPST-NO 65A 48-660V
Manufacturer:  TE Connectivity
Datasheet:   SSRM-600D65 Datasheet
History Price: $248.78
In Stock: 15200
SSRM-600D65 vs SSRM-600A55
Series
SSRM
SSRM
Packaging
Bulk
Bulk,Tube
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC
Voltage - Input
4 ~ 32VDC
90 ~ 140VAC
Voltage - Load
48 V ~ 660 V
48 V ~ 660 V
Load Current
65 A
55 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
SSR with Integrated Heat Sink
Supplier Device Package
-
-