Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ TE Connectivity SSRM-600D65
SSRM-600D65
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 65A 48-660V
Manufacturer:
TE Connectivity
Datasheet:
SSRM-600D65 Datasheet
History Price: $248.78
In Stock: 15200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SSRM-600D65 vs SSRMP-240D16
Part No
SSRM-600D65
SSRMP-240D16
Category
Solid State Relays
Solid State Relays
Manufacturer
TE Connectivity
TE Connectivity
Series
SSRM
SSRMP
Packaging
Bulk
Box
Status
Active
Active
Mounting Type
DIN Rail
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
4 ~ 32VDC
Voltage - Load
48 V ~ 660 V
24 V ~ 280 V
Load Current
65 A
16 A
Termination Style
Screw Terminal
Quick Connect - 0.250" (6.3mm)
Package / Case
SSR with Integrated Heat Sink
Hockey Puck
Supplier Device Package
-
Mini Puck