Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ TE Connectivity SSRMP-480D16
SSRMP-480D16
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 16A 48-480V
Manufacturer:
TE Connectivity
Datasheet:
SSRMP-480D16 Datasheet
History Price: $29.09
In Stock: 12800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SSRMP-480D16 vs SSRD-240DE40
Part No
SSRMP-480D16
SSRD-240DE40
Category
Solid State Relays
Solid State Relays
Manufacturer
TE Connectivity
TE Connectivity
Series
SSRMP
SSRD
Packaging
Box
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A) x 2
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
18 ~ 32VDC
Voltage - Load
48 V ~ 480 V
24 V ~ 280 V
Load Current
16 A
40 A
Termination Style
Quick Connect - 0.250" (6.3mm)
Quick Connect - 0.250" (6.3mm)
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
Mini Puck
Hockey Puck