SSRMP-480D16
SSRMP-480D16
Active
Description:  SSR RELAY SPST-NO 16A 48-480V
Manufacturer:  TE Connectivity
History Price: $29.09
In Stock: 12800
SSRMP-480D16 vs SSRF-480D25R
Series
SSRMP
SSRF
Packaging
Box
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC
Voltage - Input
4 ~ 32VDC
3 ~ 15VDC
Voltage - Load
48 V ~ 480 V
48 V ~ 660 V
Load Current
16 A
25 A
Termination Style
Quick Connect - 0.250" (6.3mm)
PC Pin
Package / Case
Hockey Puck
4-SIP
Supplier Device Package
Mini Puck
4-SIP