SSRMP-480D16
SSRMP-480D16
Active
Description:  SSR RELAY SPST-NO 16A 48-480V
Manufacturer:  TE Connectivity
History Price: $29.09
In Stock: 12800
SSRMP-480D16 vs SSRM-600A45
Series
SSRMP
SSRM
Packaging
Box
Bulk,Bulk
Status
Active
Active
Mounting Type
Chassis Mount
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC
Voltage - Input
4 ~ 32VDC
90 ~ 140VAC
Voltage - Load
48 V ~ 480 V
48 V ~ 660 V
Load Current
16 A
45 A
Termination Style
Quick Connect - 0.250" (6.3mm)
Screw Terminal
Package / Case
Hockey Puck
SSR with Integrated Heat Sink
Supplier Device Package
Mini Puck
-