Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ TE Connectivity SSRT-240A25
SSRT-240A25
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 25A 24-280V
Manufacturer:
TE Connectivity
Datasheet:
SSRT-240A25 Datasheet
History Price: $68.41
In Stock: 11200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SSRT-240A25 vs SSRF-240D25
Part No
SSRT-240A25
SSRF-240D25
Category
Solid State Relays
Solid State Relays
Manufacturer
TE Connectivity
TE Connectivity
Series
SSRT
SSRF
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
90 ~ 280VAC
3 ~ 15VDC
Voltage - Load
24 V ~ 280 V
12 V ~ 280 V
Load Current
25 A
25 A
Termination Style
Screw Terminal
PC Pin
Package / Case
Hockey Puck
4-SIP
Supplier Device Package
-
4-SIP