Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc STD03205
STD03205
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 2.5A 0-30V
Manufacturer:
Celduc Inc
Datasheet:
STD03205 Datasheet
History Price: $38.91
In Stock: 19840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
STD03205 vs STD03510
Part No
STD03205
STD03510
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
-
-
Packaging
Box
Box
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
24VDC
24VDC
Voltage - Load
0 V ~ 30 V
0 V ~ 68 V
Load Current
2.5 A
5:00:00
Termination Style
-
-
Package / Case
4-SIP
4-SIP
Supplier Device Package
4-SIP
4-SIP