Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SUL865970
SUL865970
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 32A 24-510V
Manufacturer:
Celduc Inc
Datasheet:
SUL865970 Datasheet
History Price: $90.51
In Stock: 24440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SUL865970 vs SUL963940-HE
Part No
SUL865970
SUL963940-HE
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
celpac 2G?
Celpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount, DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
230VAC/DC
180 ~ 280VAC/DC
Voltage - Load
24 V ~ 510 V
24 V ~ 600 V
Load Current
32 A
30 A
Termination Style
-
Screw Terminal
Package / Case
Module
SSR with Integrated Heat Sink
Supplier Device Package
-
-