SUL963940-HE
SUL963940-HE
Active
Description:  SSR 30A/24-600VAC/TVS/CTRL 180-2
Manufacturer:  Celduc Inc
History Price: $74.28
In Stock: 2400
SUL963940-HE vs SUL842970
Manufacturer
Series
Celpac?
celpac 2G?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
180 ~ 280VAC/DC
230VAC/DC
Voltage - Load
24 V ~ 600 V
12 V ~ 275 V
Load Current
30 A
25 A
Termination Style
Screw Terminal
-
Package / Case
SSR with Integrated Heat Sink
Module
Supplier Device Package
-
-