Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SVT861394
SVT861394
Obsolete
Solid State Relays
Description:
SSR RELAY 3PST-NO 12A 24-520V
Manufacturer:
Celduc Inc
Datasheet:
SVT861394 Datasheet
History Price: Obsolete
In Stock: 49200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SVT861394 vs SVTA4684E
Part No
SVT861394
SVTA4684E
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
3PST-NO (3 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC
Voltage - Input
24VDC
4mA ~ 20mA (Current Loop)
Voltage - Load
24 V ~ 520 V
200 V ~ 480 V
Load Current
0:00:00
95 A
Termination Style
Screw Terminal
-
Package / Case
Module
Module
Supplier Device Package
-
-