SVT861394
SVT861394
Obsolete
Description:  SSR RELAY 3PST-NO 12A 24-520V
Manufacturer:  Celduc Inc
Datasheet:   SVT861394 Datasheet
History Price: Obsolete
In Stock: 49200
SVT861394 vs SVTA4691E
Manufacturer
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
3PST-NO (3 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC
Voltage - Input
24VDC
0 ~ 5VDC
Voltage - Load
24 V ~ 520 V
200 V ~ 480 V
Load Current
0:00:00
125 A
Termination Style
Screw Terminal
500 mOhms
Package / Case
Module
-
Supplier Device Package
-
Module