SVT864374
SVT864374
Obsolete
Description:  SSR RELAY SPST-NO 50A 24-520V
Manufacturer:  Celduc Inc
Datasheet:   SVT864374 Datasheet
History Price: Obsolete
In Stock: 37640
SVT864374 vs SVTA4691E
Manufacturer
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC
Voltage - Input
24VDC
0 ~ 5VDC
Voltage - Load
24 V ~ 520 V
200 V ~ 480 V
Load Current
50 A
125 A
Termination Style
-
500 mOhms
Package / Case
Module
-
Supplier Device Package
-
Module