Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SVT868394E
SVT868394E
Obsolete
Solid State Relays
Description:
SSR RELAY SPST-NO 95A 24-520V
Manufacturer:
Celduc Inc
Datasheet:
SVT868394E Datasheet
History Price: Obsolete
In Stock: 15940
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SVT868394E vs SVT764394
Part No
SVT868394E
SVT764394
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
-
-
Packaging
Box
Bulk
Status
Obsolete
Obsolete
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
3PST-NO (3 Form A)
Output Type
AC, Zero Cross
AC
Voltage - Input
24VDC
24VDC
Voltage - Load
24 V ~ 520 V
24 V ~ 520 V
Load Current
95 A
50 A
Termination Style
-
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-