SVT868394E
SVT868394E
Obsolete
Description:  SSR RELAY SPST-NO 95A 24-520V
Manufacturer:  Celduc Inc
Datasheet:   SVT868394E Datasheet
History Price: Obsolete
In Stock: 15940
SVT868394E vs SVT868994
Manufacturer
Series
-
-
Packaging
Box
Bulk
Status
Obsolete
Obsolete
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
3PST-NO (3 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
24VDC
90 ~ 240VAC
Voltage - Load
24 V ~ 520 V
24 V ~ 520 V
Load Current
95 A
50 A
Termination Style
-
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-