SVT965760E
SVT965760E
Obsolete
Description:  SSR RELAY 3PST-NO 50A 24-600V
Manufacturer:  Celduc Inc
Datasheet:   SVT965760E Datasheet
History Price: Obsolete
In Stock: 45560
SVT965760E vs SVT861394
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
Chassis Mount
Chassis Mount
Circuit
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Output Type
AC
AC, Zero Cross
Voltage - Input
10 ~ 30VAC/DC
24VDC
Voltage - Load
24 V ~ 600 V
24 V ~ 520 V
Load Current
50 A
0:00:00
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-