Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SVT965760E
SVT965760E
Obsolete
Solid State Relays
Description:
SSR RELAY 3PST-NO 50A 24-600V
Manufacturer:
Celduc Inc
Datasheet:
SVT965760E Datasheet
History Price: Obsolete
In Stock: 12400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SVT965760E vs SVT967360
Part No
SVT965760E
SVT967360
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Mounting Type
Chassis Mount
Chassis Mount
Circuit
3PST-NO (3 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC
Voltage - Input
10 ~ 30VAC/DC
24VDC
Voltage - Load
24 V ~ 600 V
24 V ~ 600 V
Load Current
50 A
75 A
Termination Style
Screw Terminal
-
Package / Case
Module
Module
Supplier Device Package
-
-