SVT965760E
SVT965760E
Obsolete
Description:  SSR RELAY 3PST-NO 50A 24-600V
Manufacturer:  Celduc Inc
Datasheet:   SVT965760E Datasheet
History Price: Obsolete
In Stock: 12400
SVT965760E vs SVTA4684E
Manufacturer
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
3PST-NO (3 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC
Voltage - Input
10 ~ 30VAC/DC
4mA ~ 20mA (Current Loop)
Voltage - Load
24 V ~ 600 V
200 V ~ 480 V
Load Current
50 A
95 A
Termination Style
Screw Terminal
-
Package / Case
Module
Module
Supplier Device Package
-
-