Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SVT967360E
SVT967360E
Obsolete
Solid State Relays
Description:
SSR RELAY SPST-NO 75A 24-600V
Manufacturer:
Celduc Inc
Datasheet:
SVT967360E Datasheet
History Price: Obsolete
In Stock: 22540
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SVT967360E vs SVT965760
Part No
SVT967360E
SVT965760
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC
Voltage - Input
24VDC
10 ~ 30VAC/DC
Voltage - Load
24 V ~ 600 V
24 V ~ 600 V
Load Current
75 A
50 A
Termination Style
-
-
Package / Case
Module
Module
Supplier Device Package
-
-