SVT967960
SVT967960
Obsolete
Description:  SSR RELAY SPST-NO 75A 24-600V
Manufacturer:  Celduc Inc
Datasheet:   SVT967960 Datasheet
History Price: Obsolete
In Stock: 48200
SVT967960 vs SVT861394
Manufacturer
Series
-
-
Packaging
Box
Bulk
Status
Obsolete
Obsolete
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
3PST-NO (3 Form A)
Output Type
AC
AC, Zero Cross
Voltage - Input
90 ~ 240VAC
24VDC
Voltage - Load
24 V ~ 600 V
24 V ~ 520 V
Load Current
75 A
0:00:00
Termination Style
-
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-