SVTA4651E
SVTA4651E
Active
Description:  SSR RELAY SPST-NO 50A 200-480V
Manufacturer:  Celduc Inc
Datasheet:   SVTA4651E Datasheet
History Price: $826.63
In Stock: 10800
SVTA4651E vs SVT864994
Manufacturer
Series
-
-
Packaging
Box
Bulk
Status
Active
Obsolete
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
3PST-NO (3 Form A)
Output Type
AC
AC, Zero Cross
Voltage - Input
0 ~ 5VDC
90 ~ 240VAC
Voltage - Load
200 V ~ 480 V
24 V ~ 520 V
Load Current
50 A
50 A
Termination Style
-
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-