Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SVTA4651E
SVTA4651E
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 50A 200-480V
Manufacturer:
Celduc Inc
Datasheet:
SVTA4651E Datasheet
History Price: $826.63
In Stock: 49520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SVTA4651E vs SVT869994
Part No
SVTA4651E
SVT869994
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC, Zero Cross
Voltage - Input
0 ~ 5VDC
90 ~ 240VAC
Voltage - Load
200 V ~ 480 V
24 V ~ 520 V
Load Current
50 A
125 A
Termination Style
-
-
Package / Case
Module
Module
Supplier Device Package
-
-