SVTA4684E
SVTA4684E
Active
Description:  SSR RELAY SPST-NO 95A 200-480V
Manufacturer:  Celduc Inc
Datasheet:   SVTA4684E Datasheet
History Price: $867.96
In Stock: 27200
SVTA4684E vs SVT965760E
Manufacturer
Series
-
-
Packaging
Box
Bulk
Status
Active
Obsolete
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
3PST-NO (3 Form A)
Output Type
AC
AC
Voltage - Input
4mA ~ 20mA (Current Loop)
10 ~ 30VAC/DC
Voltage - Load
200 V ~ 480 V
24 V ~ 600 V
Load Current
95 A
50 A
Termination Style
-
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-