Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SVTA4691E
SVTA4691E
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 125A 200-480V
Manufacturer:
Celduc Inc
Datasheet:
SVTA4691E Datasheet
History Price: $964.42
In Stock: 26500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SVTA4691E vs SVT868394E
Part No
SVTA4691E
SVT868394E
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC, Zero Cross
Voltage - Input
0 ~ 5VDC
24VDC
Voltage - Load
200 V ~ 480 V
24 V ~ 520 V
Load Current
125 A
95 A
Termination Style
500 mOhms
-
Package / Case
-
Module
Supplier Device Package
Module
-