SVTA4691E
SVTA4691E
Active
Description:  SSR RELAY SPST-NO 125A 200-480V
Manufacturer:  Celduc Inc
Datasheet:   SVTA4691E Datasheet
History Price: $964.42
In Stock: 26500
SVTA4691E vs SVT967960
Manufacturer
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC
Voltage - Input
0 ~ 5VDC
90 ~ 240VAC
Voltage - Load
200 V ~ 480 V
24 V ~ 600 V
Load Current
125 A
75 A
Termination Style
500 mOhms
-
Package / Case
-
Module
Supplier Device Package
Module
-