SWG50210
SWG50210
Active
Description:  SSR RELAY SPST-NO 8A 0-230V
Manufacturer:  Celduc Inc
Datasheet:   SWG50210 Datasheet
History Price: $332.47
In Stock: 42800
SWG50210 vs SWG88020
Part No
Manufacturer
Series
-
-
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NC (1 Form B) x 2
Output Type
AC, Proportional Control
AC, Zero Cross
Voltage - Input
0 ~ 10VDC
1.4 ~ 7VDC
Voltage - Load
0 V ~ 230 V
24 V ~ 510 V
Load Current
8:00:00
125 A
Termination Style
-
2 mOhms
Package / Case
-
Screw Terminal
Supplier Device Package
Module
Module