Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SWT861790
SWT861790
Obsolete
Solid State Relays
Description:
SSR RELAY SPST-NO 28A 24-520V
Manufacturer:
Celduc Inc
Datasheet:
SWT861790 Datasheet
History Price: Obsolete
In Stock: 23200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SWT861790 vs SWT862090
Part No
SWT861790
SWT862090
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
90 ~ 240VAC
90 ~ 240VAC
Voltage - Load
24 V ~ 520 V
24 V ~ 520 V
Load Current
28 A
32 A
Termination Style
-
-
Package / Case
-
-
Supplier Device Package
Module
Module