UE10-4XT2D2
UE10-4XT2D2
Obsolete
Description:  RELAY SAFETY 7PST 6A 24V
Manufacturer:  SICK Inc
Datasheet:   UE10-4XT2D2 Datasheet
History Price: Obsolete
In Stock: 18000
UE10-4XT2D2 vs UE10-2FG3D0
Manufacturer
Series
UE10-4XT
UE10-2FG
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VAC/DC
24VDC
Contact Form
7PST-4NO/3NC (4 Form A, 3 Form B)
3PST-2NO/1NC (2 Form A, 1 Form B)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
230VAC, 300VDC - Max
250VAC, 250VDC - Max
Features
-
-
Termination Style
Screw Terminal
Screw Terminal
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
-
-
Release Time
Silver (Ag), Gold (Au)
Silver (Ag), Gold (Au)
Operating Temperature
70 ms
10 ms
Contact Material
-
30 ms