UE43-2MF3D2
UE43-2MF3D2
Obsolete
Description:  RELAY SAFETY 3PST 6A 24V
Manufacturer:  SICK Inc
Datasheet:   UE43-2MF3D2 Datasheet
History Price: Obsolete
In Stock: 46000
UE43-2MF3D2 vs UE43-3AR3D2
Manufacturer
Series
UE43-2MF
UE43-3AR
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VAC/DC
24VAC/DC
Contact Form
3PST-2NO/1NC (2 Form A, 1 Form B)
4PST-3NO/1NC (3 Form A, 1 Form B)
Contact Rating (Current)
6:00:00
8:00:00
Switching Voltage
230VAC, 300VDC - Max
300VAC, 300VDC - Max
Features
-
-
Termination Style
Screw Terminal
Screw Terminal
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
-
-
Release Time
Silver (Ag), Gold (Au)
Silver (Ag), Gold (Au)
Operating Temperature
25 ms
10 ms
Contact Material
-
-