UE43-3MF2A1
UE43-3MF2A1
Active
Description:  RELAY SAFETY 4PST 6A 115V
Manufacturer:  SICK Inc
Datasheet:   UE43-3MF2A1 Datasheet
History Price: Active
In Stock: 45200
UE43-3MF2A1 vs UE43-2MF2D2
Manufacturer
Series
UE43-3MF
UE43-2MF
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
115VAC
24VAC/DC
Contact Form
4PST-3NO/1NC (3 Form A, 1 Form B)
3PST-2NO/1NC (2 Form A, 1 Form B)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
230VAC, 300VDC - Max
230VAC, 300VDC - Max
Features
-
-
Termination Style
Screw Terminal
Screw Terminal
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
-
-
Release Time
Silver (Ag), Gold (Au)
Silver (Ag), Gold (Au)
Operating Temperature
50 ms
25 ms
Contact Material
150 ms
-