Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom UPD2415TP
UPD2415TP
Active
Solid State Relays
Description:
SSR RELAY 3PST-NO 15A 24-280V
Manufacturer:
Sensata Crydom
Datasheet:
UPD2415TP Datasheet
History Price: $114.33
In Stock: 14000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
UPD2415TP vs UPD2415TPF-10
Part No
UPD2415TP
UPD2415TPF-10
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
UPD24TP
UPD24TP
Packaging
Bulk,Box
Bulk
Status
Active
Not For New Designs
Mounting Type
Through Hole
Chassis Mount
Circuit
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Output Type
AC, Zero Cross
AC
Voltage - Input
4.5 ~ 8VDC
4.5 ~ 8VDC
Voltage - Load
24 V ~ 280 V
24 V ~ 280 V
Load Current
15 A
15 A
Termination Style
-
-
Package / Case
PC Pin
Quick Connect - 0.250" (6.3mm)
Supplier Device Package
6-SIP
Module