UPD2415TPF
UPD2415TPF
Active
Description:  SSR RELAY 3PST-NO 15A 24-280V
Manufacturer:  Sensata Crydom
Datasheet:   UPD2415TPF Datasheet
History Price: $115.67
In Stock: 46800
UPD2415TPF vs UPD2415TP
Series
UPD24TP
UPD24TP
Packaging
Bulk
Bulk,Box
Status
Active
Active
Mounting Type
Chassis Mount
Through Hole
Circuit
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
4.5 ~ 8VDC
4.5 ~ 8VDC
Voltage - Load
24 V ~ 280 V
24 V ~ 280 V
Load Current
15 A
15 A
Termination Style
-
-
Package / Case
Quick Connect - 0.250" (6.3mm)
PC Pin
Supplier Device Package
Module
6-SIP