UPD2425F
UPD2425F
Active
Description:  SSR RELAY SPST-NO 25A 24-280V
Manufacturer:  Sensata Crydom
Datasheet:   UPD2425F Datasheet
History Price: $68.18
In Stock: 12400
UPD2425F vs UPD2415-10
Series
UPD24
UPD24
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC
Voltage - Input
3 ~ 32VDC
3 ~ 32VDC
Voltage - Load
24 V ~ 280 V
24 V ~ 280 V
Load Current
25 A
15 A
Termination Style
-
-
Package / Case
Quick Connect - 0.250" (6.3mm)
PC Pin
Supplier Device Package
Module
6-SIP