Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Signal Relays, Up to 2 Amps
/ TE Connectivity V23026A1004B201
V23026A1004B201
Obsolete
Signal Relays, Up to 2 Amps
Description:
RELAY GEN PURPOSE SPDT 1A 24V
Manufacturer:
TE Connectivity
Datasheet:
V23026A1004B201 Datasheet
History Price: $7.32
In Stock: 15600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
V23026A1004B201 vs V23101D 4B201
Part No
V23026A1004B201
V23101D 4B201
Category
Signal Relays, Up to 2 Amps
Signal Relays, Up to 2 Amps
Manufacturer
TE Connectivity
TE Connectivity
Series
V23026, AXICOM
V23101, AXICOM
Packaging
Tube,Tube
Tube
Status
Obsolete
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
24VDC
6VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
1:00:00
1.25 A
Switching Voltage
150VAC, 125VDC - Max
125VAC, 120VDC - Max
Coil Current
5.3 mA
75 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
18 VDC
4.2 VDC
Must Release Voltage
2.4 VDC
0.6 VDC
Operate Time
2 ms
7 ms
Release Time
2 ms
5 ms
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Contact Material
Palladium Nickel (PdNi), Rhodium (Rh), Gold (Au)
Silver Palladium (AgPd), Gold (Au)